CEI EN 50341-2-24

Overhead electrical lines exceeding AC 1 kV Part 2-24: National Normative Aspects (NNA) for Romania (based on EN 50341-1:2012)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2019
Status: active
Page Count: 64
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

General

RO.1 General

This Part 2-24 gives the requirements for planning, design and construction of overhead electrical lines with nominal voltages exceeding A.C. 1 kV operating at 50 Hz frequency.

The present Part 2-24 is not applicable for existing overhead electrical lines unless specifically required by Project Specification. The power installations of overhead lines, that are in different stages of design or construction, can be finalised in conformity with the standards in force at project beginning.

For the application of this standard for specific requirements relaring to modernization, increasing safety and transport capacity of existing overhead lines, reference shall be specified in the Project Specification. At the same time, the correlation between relevant regulations and associated standards shall be established in the Project Specifications.

The extension of existing electrical lines is considered as new overhead lines, except the junction points that shall be detailed in the Project Specifications.

Field of application

RO.1 Overhead electrical lines with insulated conductors

This Part 2-24 is applicable for the design and construction of overhead electrical lines with insulated conductors where the internal and external clearances can be smaller than those specified in Part 1 (SR EN 50341-1:2013).

Document History

CEI EN 50341-2-24
June 1, 2019
Overhead electrical lines exceeding AC 1 kV Part 2-24: National Normative Aspects (NNA) for Romania (based on EN 50341-1:2012)
General RO.1 General This Part 2-24 gives the requirements for planning, design and construction of overhead electrical lines with nominal voltages exceeding A.C. 1 kV operating at 50 Hz frequency....

References

Advertisement