CEI EN 50436-4

Alcohol interlocks - Test methods and performance requirements Part 4: Connection and digital interface between the alcohol interlock and the vehicle

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2019
Status: active
Page Count: 54
ICS Code (Chemical analysis): 71.040.40
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This document specifies the interface between an alcohol interlock for production and aftermarket installation and a vehicle. It details the modes of electrical connections, the assignment of electrical connection lines as well as the information to be exchanged between the vehicle and the alcohol interlock.

This document is applicable to alcohol interlocks for drink-driving-offender programmes (as in EN 50436-1) as well as to alcohol interlocks for general preventive use (as in EN 50436-2).

This document is mainly directed at manufacturers of alcohol interlocks and at vehicle manufacturers.

This document is referenced in EN 50436-7 and provides details of the preferred data bus connection suggested therein.

NOTE This standard describes the information exchange using a LIN connection.

Document History

February 1, 2023
Alcohol interlocks - Test methods and performance requirements Part 4: Connection and digital interface between the alcohol interlock and the vehicle
This document specifies the interface between an alcohol interlock for production and aftermarket installation and a vehicle. It details the modes of electrical connections, the assignment of...
CEI EN 50436-4
June 1, 2019
Alcohol interlocks - Test methods and performance requirements Part 4: Connection and digital interface between the alcohol interlock and the vehicle
This document specifies the interface between an alcohol interlock for production and aftermarket installation and a vehicle. It details the modes of electrical connections, the assignment of...

References

Advertisement