CEI EN IEC 61300-2-4
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-4: Tests - Fibre or cable retention
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part of IEC 61300 is to ensure that the retention or attachment of the fibre, cord or cable in a fibre optic device or an enclosure will withstand tensile loads likely to be applied during normal service.
Document History
CEI EN IEC 61300-2-4
June 1, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-4: Tests - Fibre or cable retention
The purpose of this part of IEC 61300 is to ensure that the retention or attachment of the fibre, cord or cable in a fibre optic device or an enclosure will withstand tensile loads likely to be...
December 1, 1997
Fibre optic interconnecting devices and passive components Basic test and measurement procedures - Part 2-4: Tests - Fibre/cable retention
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...