ASTM International - ASTM C1746/C1746M-19

Standard Test Method for Measurement of Suspended Sediment Removal Efficiency of Hydrodynamic Stormwater Separators and Underground Settling Devices

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2019
Status: inactive
Page Count: 3
ICS Code (Sewage water): 13.060.30
significance And Use:

5.1 Each device has unique flow patterns and turbulence characteristics and may exhibit a wide range of efficiencies as discharge, particle-size distribution, particle density, and flow viscosity... View More

scope:

1.1 This test method concerns measurement of the efficiency of hydrodynamic separators and underground settling devices in removing suspended sediment from simulated stormwater runoff under conditions defined herein. This test method is not intended for use in determining field removal efficiency.

1.2 Units tested shall be of a size commonly manufactured, not a scale model. This test method is not intended to address product scaling.

1.3 This test method is not for measuring the removal efficiency of filters or the scouring potential of hydrodynamic separators and underground settling devices.

1.4 In this test method, only gravity flow operation is addressed-performance of units operating under pressurized conditions is not addressed.

1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

July 1, 2024
Standard Test Method for Measurement of Suspended Sediment Removal Efficiency of Hydrodynamic Stormwater Separators and Underground Settling Devices
1.1 This test method concerns measurement of the efficiency of hydrodynamic separators and underground settling devices in removing suspended sediment from simulated stormwater runoff under...
ASTM C1746/C1746M-19
May 15, 2019
Standard Test Method for Measurement of Suspended Sediment Removal Efficiency of Hydrodynamic Stormwater Separators and Underground Settling Devices
1.1 This test method concerns measurement of the efficiency of hydrodynamic separators and underground settling devices in removing suspended sediment from simulated stormwater runoff under...
June 15, 2012
Standard Test Method for Measurement of Suspended Sediment Removal Efficiency of Hydrodynamic Stormwater Separators and Underground Settling Devices
1.1 This test method concerns measurement of the efficiency of hydrodynamic separators and underground settling devices in removing suspended sediment from simulated stormwater runoff under...
Advertisement