ASTM International - ASTM D763-06(2019)
Standard Specification for Raw and Burnt Umber Pigments
| Organization: | ASTM International |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
1.1 This specification covers the pigments commercially known as raw umber and burnt umber.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers raw and burnt umber pigments. The pigments could be in a dry or paste in oil form. Dry pigments should conform to the composition requirements for iron oxide content,... View More
Document History