DIN EN 2549

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C

inactive
Organization: DIN
Publication Date: 1 December 1999
Status: inactive
Page Count: 18
ICS Code (Bolts, screws, studs): 49.030.20

Document History

February 1, 2007
Luft- und Raumfahrt - Sechskant-Passschrauben, kurzes Gewinde, aus Titanlegierung, anodisiert, MoS2-geschmiert, metrische Reihe - Klasse: 1100 MPa (bei Raumtemperatur)/315 °C; Deutsche und Englische Fassung EN 2549:2006
This standard specifies the characteristics of bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated, metric series. Classification:...
DIN EN 2549
December 1, 1999
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
September 1, 1995
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German version EN 2549:1995
A description is not available for this item.
Advertisement