DIN EN 300197
Fixed radio systems - Point-to-point equipment - Parameters for radio systems for the transmission of digital signals operating at 38 GHz (Endorsement of the English version EN 300197 V 1.3.1 (2000-11) as German Standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
December 1, 2004
Fixed Radio Systems - Point-to-point equipment - Parameters for radio systems for the transmission of digital signals operating at 32 GHz and 38 GHz (Endorsement of the English version EN 300197 V1.6.1 (2002-07) as German standard)
A description is not available for this item.
September 1, 2003
Fixed Radio Systems - Point-to-point equipment - Parameters for radio systems for the transmission of digital signals operating at 32 GHz and 38 GHz (Endorsement of the English version EN 300197 V 1.5.1 (2001-10) as German standard)
A description is not available for this item.
November 1, 2002
Fixed Radio Systems - Point-to-point equipment - Parameters for radio systems for the transmission of digital signals operating at 38 GHz (Endorsement of the English version EN 300197 V 1.4.1 (2001-02) as German Standard)
A description is not available for this item.
DIN EN 300197
October 1, 2001
Fixed radio systems - Point-to-point equipment - Parameters for radio systems for the transmission of digital signals operating at 38 GHz (Endorsement of the English version EN 300197 V 1.3.1 (2000-11) as German Standard)
A description is not available for this item.
July 1, 1999
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Parameters for DRRS for the transmission of digital signals and analogue video signals operating at 38 GHz (Endorsement of the English version EN 300197 V 1.2.2 (1998-11) as German standard)
A description is not available for this item.