DSF/PREN 50131-2-4

Alarm systems – Intrusion and hold-up systems – Part 2-4: Requirements for combined passive infrared and microwave detectors

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 53
ICS Code (Protection against crime): 13.310
scope:

This document is for combined passive infrared and microwave detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see EN 50130-5). This document does not include requirements for detectors intended for use outdoors. The purpose of the detector is to detect the broad spectrum infrared radiation emitted by an intruder, to emit microwave signals and analyse the signals that are returned and to provide the necessary range of signals or messages to be used by the rest of the intrusion alarm system. For a combined detector where both technologies have to be activated in order to generate an alarm condition, providing higher false alarm immunity, it is essential to meet the grade dependent requirements of this document. For a combined detector which can be configured or operated such that each detection technology can generate an alarm condition independently, it is essential to meet the grade-dependant requirements of EN 50131-2-2 and EN 50131-2-3 when configured accordingly. Otherwise the manufacturer clearly states that the detector does not comply to this document and not to EN 50131-2-2 and EN 50131-2-3 when put into such a configuration. It is essential that a detector fulfil all the requirements of the specified grade. Functions additional to the mandatory functions specified in this document can be included in the detector, providing they do not influence the correct operation of the mandatory functions. This document does not apply to system interconnections.

Document History

August 10, 2020
Alarm systems – Intrusion and hold-up systems – Part 2-4: Requirements for combined passive infrared and microwave detectors
This document is for combined passive infrared and microwave detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
March 14, 2014
Alarm systems – Intrusion and hold-up systems – Part 2-4: Requirements for combined passive infrared and microwave detectors
This standard is for combined passive infrared and microwave detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
February 25, 2008
Alarm systems – Intrusion and hold-up systems – Part 2-4: Requirements for combined passive infrared and microwave detectors
This standard is for combined passive infrared and microwave detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
May 23, 2007
Alarm systems - Intrusion and hold-up systems -- Part 2-4: Requirements for combined passive infrared and microwave detectors
A description is not available for this item.
DSF/PREN 50131-2-4
Alarm systems – Intrusion and hold-up systems – Part 2-4: Requirements for combined passive infrared and microwave detectors
This document is for combined passive infrared and microwave detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
Alarm systems - Intrusion and hold-up systems - Part 2-4: Requirements for combined passive infrared and microwave detectors
This standard is for combined passive infrared and microwave detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
Advertisement