DSF/PREN ISO 3303-2

Rubber- or plastics-coated fabrics – Determination of bursting strength – Part 2: Hydraulic method (ISO/DIS 3303-2:2019)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Coated fabrics): 59.080.40
scope:

This document specifies a method for the determination of the bursting strength of rubber - or plastics - coated fabrics, using one of two types of diaphragm bursting tester, designated type A and B, both operated by hydraulic pressure. The type A test machine is applicable to materials having bursting strengths ranging from 350 kPa to 5 500 kPa and the type B test machine is applicable to materials of bursting strengths ranging from 70 kPa to 1 400 kPa.

Document History

September 14, 2020
Rubber- or plastics-coated fabrics – Determination of bursting strength – Part 2: Hydraulic method (ISO 3303-2:2020)
This document specifies a method for the determination of the bursting strength of rubber – or plastics – coated fabrics, using one of two types of diaphragm bursting tester, designated type A and B,...
DSF/PREN ISO 3303-2
Rubber- or plastics-coated fabrics – Determination of bursting strength – Part 2: Hydraulic method (ISO/DIS 3303-2:2019)
This document specifies a method for the determination of the bursting strength of rubber – or plastics – coated fabrics, using one of two types of diaphragm bursting tester, designated type A and B,...
Advertisement