DSF/FPREN 2576
Aerospace series – Bolts, MJ threads, in heat resisting steel FE‑PA2601 (A286) – Classification: 900 MPa (at ambient temperature)/650 °C – Technical specification
inactive
Buy Now
| Organization: | DS |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in heat resisting steel FE-PA2601, for aerospace applications. Classification: 900 MPa1/650 °C2. It is applicable whenever referenced.
Document History
May 18, 2020
Aerospace series – Bolts, MJ threads, in heat resisting steel FE-PA2601 (A286) – Classification: 900 MPa (at ambient temperature)/650 °C – Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in heat resisting steel FE-PA2601, for aerospace applications....
DSF/FPREN 2576
Aerospace series – Bolts, MJ threads, in heat resisting steel FE‑PA2601 (A286) – Classification: 900 MPa (at ambient temperature)/650 °C – Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in heat resisting steel FE-PA2601, for aerospace applications....