DS/ISO 1518-1

Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 July 2019
Status: active
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by scratching with a scratch stylus loaded with a specified load. Penetration of the stylus is to the substrate, except in the case of a multi-coat system, in which case the stylus can penetrate either to the substrate or to an intermediate coat. The method specified can be carried out a) either as a "pass/fail" test, by testing with a single specified load applied to the stylus to assess conformity with a particular specification, or b) as an assessment test by applying increasing loads to the stylus to determine the minimum load at which the coating is penetrated. NOTE - Neither this document nor ISO 1518‑2 specifies a method using a curved stylus, which is specified in ISO 12137. The choice between the three methods will depend on the particular practical problem.

Document History

February 27, 2023
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method
This document specifies a test method for determining, under defined conditions, the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration, by...
DS/ISO 1518-1
July 9, 2019
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method
This document specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...
Advertisement