ISO 7685
Glass-reinforced thermosetting plastics (GRP) pipes — Determination of initial ring stiffness
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document specifies methods for determining the initial ring stiffness of glass-reinforced thermosetting plastics (GRP) pipes. Two methods are given (constant load and constant deflection), and within the specified deflection limits, each is equally valid and can be used for any diameter.
Document History
ISO 7685
July 1, 2019
Glass-reinforced thermosetting plastics (GRP) pipes — Determination of initial ring stiffness
This document specifies methods for determining the initial ring stiffness of glass-reinforced thermosetting plastics (GRP) pipes. Two methods are given (constant load and constant deflection), and...
July 15, 1998
Plastics Piping Systems - Glass-Reinforced Thermosetting Plastics (GRP) Pipes - Determination of Initial Specific Ring Stiffness
A description is not available for this item.