CENELEC - EN IEC 60633

High-voltage direct current (HVDC) transmission - Vocabulary

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2019
Status: active
Page Count: 42
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This document defines terms for high-voltage direct current (HVDC) power transmission systems and for HVDC substations using electronic power converters for the conversion from AC to DC or vice versa.

This document is applicable to HVDC substations with line commutated converters, most commonly based on three-phase bridge (double way) connections (see Figure 2) in which unidirectional electronic valves, for example semiconductor valves, are used. For the thyristor valves, only the most important definitions are included in this document. A more comprehensive list of HVDC valve terminology is given in IEC 60700-2.

Document History

EN IEC 60633
July 1, 2019
High-voltage direct current (HVDC) transmission - Vocabulary
This document defines terms for high-voltage direct current (HVDC) power transmission systems and for HVDC substations using electronic power converters for the conversion from AC to DC or vice...
January 1, 1999
Terminology for high-voltage direct current (HVDC) transmission
A description is not available for this item.
January 1, 1999
Terminology for high-voltage direct current (HVDC) transmission
This International Standard defines terms for high-voltage direct current (HVDC) power transmission systems and for HVDC substations using electronic power converters for the conversion from a.c. to...

References

Advertisement