AWS - A3.0:2001
Standard Welding Terms and Definitions; Including Terms for Adhesive Bonding, Brazing, Soldering, Thermal Cutting, and Thermal Spraying
| Organization: | AWS |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 151 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
| ICS Code (Vocabularies): | 01.040 |
| ISBN (print): | 0-87171-624-0 |
scope:
D2.1 Scope. Each inquiry must address one single provision of the standard, unless the point of the inquiry involves two or more interrelated provisions. That provision must be identified in the scope of the inquiry, along with the edition of the standard that contains the provisions or that the Inquirer is addressing. D2.2 Purpose of the Inquiry. The purpose of the inquiry must be stated in this portion of the inquiry. The purpose can be either to obtain an interpretation of a standard requirement, or to request the revision of a particular provision in the standard. D2.3 Content of the Inquiry. The inquiry should be concise, yet complete, to enable the committee to quickly and fully understand the point of the inquiry. Sketches should be used when appropriate and all paragraphs, figures, and tables (or the Annex), which bear on the inquiry must be cited. If the point of the inquiry is to obtain a revision of the standard, the inquiry must provide technical justification for that revision. D2.4 Proposed Reply. The inquirer should, as a proposed reply, state an interpretation of the provision that is the point of the inquiry, or the wording for a proposed revision, if that is what inquirer seeks.
abstract:
This standard is a glossary of the technical terms used in the welding industry. Its purpose is to establish standard terms to aid in the communication of welding information. Since it is intended... View More
Document History