AWS - B2.1-1-311:2018
Standard Welding Procedure Specification for Naval Applications (SWPS-N) for Gas Tungsten Arc Welding of Carbon Steel (S-1), 1/8 inch [3 mm] through 1-1/2 inch [38 mm] Thick, MIL-70S-2, in the As-Welded or PWHT Condition, Primarily Pipe for Naval Applications
active
Buy Now
| Organization: | AWS |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 32 |
| ISBN (print): | 978-0-87171-936-2 |
scope:
The data to support this Standard Welding Procedure Specification for Naval Applications (SWPS-N) have been
abstract:
This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 inch [3 mm] through1-1/2 inch [38 mm], using manual gas tungsten arc welding. It cites the... View More
Document History
B2.1-1-311:2018
January 1, 2018
Standard Welding Procedure Specification for Naval Applications (SWPS-N) for Gas Tungsten Arc Welding of Carbon Steel (S-1), 1/8 inch [3 mm] through 1-1/2 inch [38 mm] Thick, MIL-70S-2, in the As-Welded or PWHT Condition, Primarily Pipe for Naval Applications
This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 inch [3 mm] through1-1/2 inch [38 mm], using manual gas tungsten arc welding. It cites the base...