BSI - BS EN 4838-005

Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency Part 005: With polarized signal contact - Product standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 July 2019
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 4838-005
July 31, 2019
Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency Part 005: With polarized signal contact - Product standard
A description is not available for this item.

References

Advertisement