AIR FORCE - AFPAM 10-219 VOL 6

PLANNING AND DESIGN OF EXPEDITIONARY AIRBASES

active, Most Current
Organization: AIR FORCE
Publication Date: 1 February 2006
Status: active
Page Count: 126
scope:

The materials in this volume are most helpful when used as an update to bare base planning. It updates bare base planning criteria to consider various Expeditionary Aerospace Force (EAF) deployment strategies used to support theater of operations (TO) locations. It provides: planning, design, layout and construction considerations based on force deployment; additional information on deployment timelines; expected facility requirements along the timeline; information on tailoring of forces and support packages; and lessons learned based approaches to sustaining facilities and utilities.

Document History

AFPAM 10-219 VOL 6
February 1, 2006
PLANNING AND DESIGN OF EXPEDITIONARY AIRBASES
The materials in this volume are most helpful when used as an update to bare base planning. It updates bare base planning criteria to consider various Expeditionary Aerospace Force (EAF) deployment...

References

Advertisement