CSA ISO/IEC 9314-21

Information technology — Fibre Distributed Data Interface (FDDI) — Part 21: Abstract test suite for FDDI physical layer protocol conformance testing (PHY ATS)

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2004
Status: active
Page Count: 32
ICS Code (Networking): 35.110
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of ISO/IEC 9314 defines a conformance test of the PHY functions in a path through an FDDI node.

Document History

December 1, 2004
Information technology – Fibre Distributed Data Interface (FDDI) – Part 21: Abstract test suite for FDDI physical layer protocol conformance testing (PHY ATS)
This part of ISO/IEC 9314 defines a conformance test of the PHY functions in a path through an FDDI node. Figure 1 is a functional block diagram of an FDDI path. The path contains the necessary...
December 1, 2004
Information technology Fibre Distributed Data Interface (FDDI) Part 21: Abstract test suite for FDDI physical layer protocol conformance testing (PHY ATS)
This part of ISO/IEC 9314 defines a conformance test of the PHY functions in a path through an FDDI node. Figure 1 is a functional block diagram of an FDDI path. The path contains the necessary...
CSA ISO/IEC 9314-21
January 1, 2004
Information technology — Fibre Distributed Data Interface (FDDI) — Part 21: Abstract test suite for FDDI physical layer protocol conformance testing (PHY ATS)
This part of ISO/IEC 9314 defines a conformance test of the PHY functions in a path through an FDDI node.
January 1, 2004
Information technology - Fibre Distributed Data Interface (FDDI) - Part 21: Abstract test suite for FDDI physical layer protocol conformance testing (PHY ATS)
This part of ISO/IEC 9314 defines a conformance test of the PHY functions in a path through an FDDI node. Figure 1 is a functional block diagram of an FDDI path. The path contains the necessary...

References

Advertisement