CSA ISO/IEC 13249-2

Information technology - Database languages - SQL multimedia and application packages - Part 2: Full-Text

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2004
Status: active
Page Count: 252
ICS Code (Languages used in information technology): 35.060
scope:

This part of ISO/IEC 13249:

a) introduces the Full-Text part of ISO/IEC 13249 (all parts);

b) gives the references necessary for this part of ISO/IEC 13249;

c) defines notations and conventions specific to this part of ISO/IEC 13249;

d) defines concepts specific to this part of ISO/IEC 13249;

e) defines the full-text user-defined types and their associated routines.

The full-text user-defined types defined in this part of ISO/IEC 13249 adhere to the following.

- A full-text user-defined type is generic to text handling. It addresses the need to search and retrieve information based on aspects of full-text data using patterns such as words, phrases, proximity expansion, fuzzy expansion, and thesaurus based expansions. It also addresses the need to construct such search patterns for text identification facilities and text ranking facilities.

- A full-text user-defined type does not redefine the database language SQL directly or in combination with another full-text data type.

An implementation of this part of ISO/IEC 13249 may exist in environments that also support information and content management, decision support, data mining, and data warehousing systems.

Application areas addressed by implementations of this part of ISO/IEC 13249 include, but are not restricted to, library, newspaper, multimedia, and scientific research applications.

Document History

December 1, 2004
Information technology Database languages SQL multimedia and application packages Part 2: Full-Text
This part of ISO/IEC 13249: a) introduces the Full-Text part of ISO/IEC 13249 (all parts); b) gives the references necessary for this part of ISO/IEC 13249; c) defines notations and conventions...
December 1, 2004
Information technology Database languages SQL multimedia and application packages Part 2: Full-Text
This part of ISO/IEC 13249: a) introduces the Full-Text part of ISO/IEC 13249 (all parts); b) gives the references necessary for this part of ISO/IEC 13249; c) defines notations and conventions...
CSA ISO/IEC 13249-2
January 1, 2004
Information technology - Database languages - SQL multimedia and application packages - Part 2: Full-Text
This part of ISO/IEC 13249: a) introduces the Full-Text part of ISO/IEC 13249 (all parts); b) gives the references necessary for this part of ISO/IEC 13249; c) defines notations and conventions...
December 1, 2002
Information technology Database languages SQL multimedia and application packages Part 2: Full-Text
This part of ISO SQL/MM: a) introduces the Full-Text part of ISO/IEC 13249, b) gives the references necessary for this part of ISO/IEC 13249, c) defines notations and conventions specific to this...

References

Advertisement