CSA ISO/IEC 14568

Information technology - DXL: Diagram eXchange Language for tree-structured charts

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2000
Status: active
Page Count: 27
ICS Code (Languages used in information technology): 35.060
scope:

This International Standard specifies the semantics and syntax of DXL. DXL is a language for exchanging tree-structured charts among CASE tools.

DXL is applicable to:

1. exchanging ISO/IEC 8631 compliant tree-structured charts (examples of which are shown in annex A (informative) of ISO/IEC 863 1);

2. exchanging program flowcharts defined in ISO/IEC 5807 if they are well-structured and don't have data defined in ISO/IEC 5807; and

3. describing procedure oriented algorithms.

This International Standard does not specifl:

1. graphical information about a chart, such as the shape, size, and location of symboIs;

2. configuration information of a chart, such as its version, author, and file name; or

3. information about the data used in the algorithm described by DXL, such as its structure, reading and writing, and declaration.

Document History

March 1, 2000
Information technology - DXL: Diagram eXchange Language for tree-structured charts
This International Standard specifies the semantics and syntax of DXL. DXL is a language for exchanging tree-structured charts among CASE tools. DXL is applicable to: 1. exchanging ISODEC 863 1...
CSA ISO/IEC 14568
January 1, 2000
Information technology - DXL: Diagram eXchange Language for tree-structured charts
This International Standard specifies the semantics and syntax of DXL. DXL is a language for exchanging tree-structured charts among CASE tools. DXL is applicable to: 1. exchanging ISO/IEC 8631...
January 1, 2000
Information technology - DXL: Diagram eXchange Language for tree-structured charts
This International Standard specifies the semantics and syntax of DXL. DXL is a language for exchanging tree-structured charts among CASE tools. DXL is applicable to: 1. exchanging ISO/IEC 8631...

References

Advertisement