CSA ISO/IEC 12088-4

Information technology - Computer graphics and image processing - Image processing and interchange - Application program interface language bindings - Part 4: C

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2000
Status: active
Page Count: 630
ICS Code (Computer graphics): 35.140
ICS Code (Languages used in information technology): 35.060
scope:

ISO/IEC 12087 consists of the three parts which define the functional aspects of this part of ISO/IEC 12088. The Common Architecture for imaging (IPI-CAI) defines the overall architecture. The Programmer's imaging Kernel System (IPI-PIKS) and the Image Interchange Facility (IPI-IIF) each specify a language independent. image processing Application Program Interface (API) within the Image Processing and Interchange Standard. Either API may be implemented independently or both may be combined in one implementation. For integration into a programming language. IPI-PIKS and IPI-IIF APls are embedded in a language dependent layer obeying the particular conventions of that language This part of ISO/IEC 12088 specifies such a language dependent layer for the C language.

Document History

February 1, 2000
Information Technology - Computer Graphics and Image Processing - Image Processing and Interchange - Application Program Interface Language Bindings - Part 4: C
ISO/IEC 12087 consists of the three parts which define the functional aspects of this part of ISO/IEC 12088. The Common Architecture for Imaging (IPI-CAI) defines the overall architecture. The...
February 1, 2000
Information technology - Computer graphics and image processing - Image processing and interchange - Application program interface language bindings - Part 4: C
ISO/IEC 12087 consists of the three parts which define the functional aspects of this part of ISO/IEC 12088. The Conman Architecture for Imaging (IPI-CAI) defines the overall architecture. The...
CSA ISO/IEC 12088-4
January 1, 2000
Information technology - Computer graphics and image processing - Image processing and interchange - Application program interface language bindings - Part 4: C
ISO/IEC 12087 consists of the three parts which define the functional aspects of this part of ISO/IEC 12088. The Common Architecture for imaging (IPI-CAI) defines the overall architecture. The...
January 1, 2000
Information technology - Computer graphics and image processing - Image processing and interchange - Application program interface language bindings - Part 4: C
ISO/IEC 12087 consists of the three parts which define the functional aspects of this part of ISO/IEC 12088. The Common Architecture for imaging (IPI-CAI) defines the overall architecture. The...

References

Advertisement