DIN ISO 8038-1

Optics and optical instruments - Microscopes - Screw threads for objectives and related nosepieces - Part 1: Screw thread type RMS (4/5 in x 1/36 in) (ISO 8038-1:1997)

inactive
Organization: DIN
Publication Date: 1 September 2004
Status: inactive
ICS Code (Optical equipment): 37.020

Document History

January 1, 2006
Optics and optical instruments - Microscopes - Screw threads for objectives and related nosepieces - Part 1: Screw thread type RMS (4/5 in x 1/36 in) (ISO 8038-1:1997)
Dieser Teil der ISO 8038 legt die Abmessungen des RMS-Anschraubgewindes als einen Gewindetyp für die Verbindung eines Mikroskopobjektives mit dem Objektivhalter fest. ANMERKUNG 1 Die in diesem Teil...
DIN ISO 8038-1
September 1, 2004
Optics and optical instruments - Microscopes - Screw threads for objectives and related nosepieces - Part 1: Screw thread type RMS (4/5 in x 1/36 in) (ISO 8038-1:1997)
A description is not available for this item.
Advertisement