DIN EN 12712

Plastic jerricans - Jerricans with a nominal capacity of 20 l to 60 l for optimal utilisation of pallets 800 mm × 1200 mm, 1000 mm × 1200 mm und 1140 mm × 1140 mm; German version prEN 12712:1997

inactive
Organization: DIN
Publication Date: 1 May 1997
Status: inactive
ICS Code (Barrels. Drums. Canisters): 55.140

Document History

March 1, 2000
Kunststoffbehaeltnisse - Kanister mit einem Nennvolumen von 20 l bis 60 l fuer optimale Nutzung der Paletten 800 mm × 1200 mm, 1000 mm × 1200 mm und 1140 mm × 1140 mm; Deutsche Fassung EN 12712:2000
A description is not available for this item.
DIN EN 12712
May 1, 1997
Plastic jerricans - Jerricans with a nominal capacity of 20 l to 60 l for optimal utilisation of pallets 800 mm × 1200 mm, 1000 mm × 1200 mm und 1140 mm × 1140 mm; German version prEN 12712:1997
A description is not available for this item.
Advertisement