DIN EN 301657
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Private User Mobility (PUM); Call handling Additional Network Features (ANFs) (ISO/IEC 17877:2000, modified) (Endorsement of the English version EN 301657 V 1.1.1 (2000-10) as German standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| ICS Code (Telephone networks): | 33.040.35 |
Document History
March 1, 2004
Private Integrated Services Network (PISN) - Specification, functional model and information flows - Private User Mobility (PUM) - Call handling additional network features [ISO/IEC 17877 (2000) modified] (Endorsement of the English version EN 301657 V1.2.1 (2003-06) as German standard)
A description is not available for this item.
DIN EN 301657
June 1, 2001
Private Integrated Services Network (PISN) - Specification, functional models and information flows - Private User Mobility (PUM); Call handling Additional Network Features (ANFs) (ISO/IEC 17877:2000, modified) (Endorsement of the English version EN 301657 V 1.1.1 (2000-10) as German standard)
A description is not available for this item.