DS/EN IEC 62282-6-400

Fuel cell technologies – Part 6-400: Micro fuel cell power systems – Power and data interchangeability

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 July 2019
Status: active
Page Count: 26
ICS Code (Fuel cells): 27.070
scope:

This International Standard covers interchangeability of power and data between micro fuel cell power system and electronic devices to provide the micro fuel cell power system compatibility for a variety of electronic device while maintaining the safety and performance of micro fuel cell system. For this purpose, the standard covers power interfaces and its connector configuration. The power management circuitry and power sharing methodology are also provided. This standard also covers data communication protocol and its data specification. Operation modes and alerts conditions are also provided for the means to comply with the power control requirements of electronic device. A micro fuel cell power system block diagram is shown in Figure 1. Micro fuel cell power systems and MFC power units are defined as those wearable or easily carried by hand, providing d.c. outputs that do not exceed 60 V d.c. and power outputs that do not exceed 240 VA. This standard covers the power and data interfaces between micro fuel cell power unit and electronic device.

Document History

DS/EN IEC 62282-6-400
July 15, 2019
Fuel cell technologies – Part 6-400: Micro fuel cell power systems – Power and data interchangeability
This International Standard covers interchangeability of power and data between micro fuel cell power system and electronic devices to provide the micro fuel cell power system compatibility for a...
Fuel cell technologies – Part 6-400: Micro fuel cell power systems – Power and data interchangeability
This International Standard covers interchangeability of power and data between micro fuel cell power system and electronic devices to provide the micro fuel cell power system compatibility for a...
Advertisement