ISO 11963

Plastics — Polycarbonate sheets — Types, dimensions and characteristics

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 16
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the requirements for solid, flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of poly(p,p′-isopropylidene-diphenyl carbonate). The sheets can be coloured or colourless, and they can be transparent, translucent or opaque. The sheets can also be those that have a special weather-protective layer on one or both surfaces.

This document applies only to thicknesses equal to or greater than 1,5 mm.

 

Document History

ISO 11963
July 1, 2019
Plastics — Polycarbonate sheets — Types, dimensions and characteristics
This document specifies the requirements for solid, flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of poly(p,p′-isopropylidene-diphenyl...
November 15, 2012
Plastics - Polycarbonate sheets - Types, dimensions and characteristics
This International Standard specifies the requirements for solid, flat extruded sheets of plycarbonate (PC) for general applications. It applies specifically to sheets made of poly...
January 1, 1995
Plastics - Polycarbonate Sheets - Types, Dimensions and Characteristics (CEN EN ISO 11963: 1995)
A description is not available for this item.

References

Advertisement