AIR FORCE - AFPD 65-2

MANAGER’S INTERNAL CONTROL PROGRAM

active
Organization: AIR FORCE
Publication Date: 16 May 2016
Status: active
Page Count: 5
scope:

This Policy Directive implements DoD Instruction 5010.40, Managers' Internal Control Program (MICP) Procedures. The Department of Defense (DoD) supports the government commitment to responsible use of resources. Air Force organizations including Air Force Reserves and Air National Guard (ANG) units must use cost-effective internal controls to fulfill that commitment, comply with public law, and ensure resources are used properly and to the best advantage in accomplishing their assigned operations and missions. Ensure that all records created as a result of processes prescribed in this publication are maintained in accordance with AFMAN 33-363, Management of Records, and disposed of in accordance with the Air Force Records Disposition Schedule (RDS) in the Air Force Records Information Management System (AFRIMS). Refer recommended changes and questions about this publication to the Office of Primary Responsibility (OPR) using the AF Form 847, Recommendation for Changes of Publication; route AF Form 847 from the field through the appropriate chain of command.

Document History

November 5, 2020
ENTERPRISE RISK MANAGEMENT AND MANAGERS’ INTERNAL CONTROL PROGRAMS
A description is not available for this item.
AFPD 65-2
May 16, 2016
MANAGER’S INTERNAL CONTROL PROGRAM
This Policy Directive implements DoD Instruction 5010.40, Managers’ Internal Control Program (MICP) Procedures. The Department of Defense (DoD) supports the government commitment to responsible use...

References

Advertisement