AHRI 1370 I-P

Performance Rating of Electronic Expansion Valves

active, Most Current
Buy Now
Organization: AHRI
Publication Date: 1 January 2017
Status: active
Page Count: 8
scope:

Scope.

This standard applies to Electronic Expansion Valves for use with refrigerants listed in Section 2.1.1 at evaporator temperatures between 50 °F and -40 °F.

Refrigerants.

The type of refrigerants included in this standard are: CO2, hydrofluoroolefins (HFOs), hydrochlorofluorocarbons (HCFCs), hydrofluorocarbons (HFCs), hydrocarbons (HCs), and perfluorocarbons (PFCs).

Purpose.

The purpose of this standard is to establish for Electronic Expansion Valves: definitions; test requirements; rating requirements; minimum data requirements for Published Ratings; marking and nameplate data; and conformance conditions.

Intent.

This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors and users.

Review and Amendment.

This standard is subject to review and amendment as technology advances.

Document History

AHRI 1370 I-P
January 1, 2017
Performance Rating of Electronic Expansion Valves
Scope. This standard applies to Electronic Expansion Valves for use with refrigerants listed in Section 2.1.1 at evaporator temperatures between 50 °F and -40 °F. Refrigerants. The type of...

References

Advertisement