DIN IEC 48B/488/CD

Amendment to IEC 60603-7: Detail specification for 8 way connectors, with assessed quality, including fixed and free connectors with common mating features - Test methods and related requirements for use at frequencies up to 100 MHz (IEC 48B/488/CD:1996)

inactive, Most Current
Organization: DIN
Publication Date: 1 July 1996
Status: inactive
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

DIN IEC 48B/488/CD
July 1, 1996
Amendment to IEC 60603-7: Detail specification for 8 way connectors, with assessed quality, including fixed and free connectors with common mating features - Test methods and related requirements for use at frequencies up to 100 MHz (IEC 48B/488/CD:1996)
A description is not available for this item.
Advertisement