ETSI - EN 301 908-18
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 18: E-UTRA, UTRA and GSM/EDGE Multi-Standard Radio (MSR) Base Station (BS)
| Organization: | ETSI |
| Publication Date: | 1 July 2019 |
| Status: | inactive |
| Page Count: | 80 |
scope:
The present document applies to the following equipment types:
• Multi-Standard Radio capable Base stations (E-UTRA, UTRA, GSM/EDGE, NB-IoT).
These radio equipment types are capable of operating in all or any part of the frequency bands
NOTE 1: For BS capable of multi-band operation, the supported operating bands may belong to different Band Categories.
The present document covers conducted requirements for multi-RAT capable E-UTRA, UTRA and GSM/EDGE MSR Base Stations for 3GPP™ Release 9, 10, 11, 12 and 13. This includes the requirements for E UTRA Base Station operating bands and E-UTRA CA operating bands from 3GPP Release 14.
NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.
Document History