CENELEC - EN IEC 60721-3-4

Classification of environmental conditions - Part 3-4: Classification of groups of environmental parameters and their severities - Stationary use at non-weatherprotected locations

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2019
Status: active
Page Count: 20
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60721 classifies groups of environmental parameters and their severities to which products are subjected when installed for stationary use at non-weatherprotected locations. Weatherprotected locations where products can be mounted for stationary use permanently or temporarily are addressed in IEC 60721-3-3.

The environmental conditions specified in this document are limited to those which can directly affect the performance of products. Only environmental conditions as such are considered. No special description of the effects of these conditions on the products is provided.

Environmental conditions directly related to fire or explosion hazards, microclimate within a product, and conditions related to effects from ionizing radiation are excluded. Any other unforeseen incidents are also excluded.

A limited number of classes of environmental conditions is given, covering a broad field of application.

 

 

 

Document History

EN IEC 60721-3-4
July 1, 2019
Classification of environmental conditions - Part 3-4: Classification of groups of environmental parameters and their severities - Stationary use at non-weatherprotected locations
This part of IEC 60721 classifies groups of environmental parameters and their severities to which products are subjected when installed for stationary use at non-weatherprotected locations....
February 1, 1995
Classification of Environmental Conditions; Part 3: Classification of Groups of Environmental Parameters and Their Severities; Section 4: Stationary Use at Non-Weatherprotected Locations
A description is not available for this item.
January 1, 1995
Classification of Environmental Conditions Part 3: Classification of Groups of Environmental Parameters and Their Severities Section 4: Stationary Use at Non-Weatherprotected Locations
A description is not available for this item.
January 1, 1993
Classification of Environmental Conditions Part 3: Classification of Groups of Environmental Parameters and Their Severities Stationary Use at Non- Weatherprotected Locations
A description is not available for this item.

References

Advertisement