DIN 13-7

ISO general purpose metric screw threads - Part 7: Nominal sizes for 2 mm fine pitch threads; Nominal diameter from 17 mm to 300 mm; Corrigendum 1

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2019
Status: active
Page Count: 2
ICS Code (Metric screw threads): 21.040.10

Document History

DIN 13-7
August 1, 2019
ISO general purpose metric screw threads - Part 7: Nominal sizes for 2 mm fine pitch threads; Nominal diameter from 17 mm to 300 mm; Corrigendum 1
A description is not available for this item.
November 1, 1999
Metrisches ISO-Gewinde allgemeiner Anwendung - Teil 7: Nennmasse fuer Feingewinde mit Steigung 2 mm; Gewinde-Nenndurchmesser von 17 mm bis 300 mm
A description is not available for this item.
September 1, 1968
ISO Metric Threads with pitch 2 mm and diameters from 17 to 300 mm; basic Sizes
A description is not available for this item.
Advertisement