ISO 2285

Rubber, vulcanized or thermoplastic - Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 18
ICS Code (Rubber): 83.060
scope:

This document specifies a number of methods of determining the dimensional changes in test pieces of vulcanized or thermoplastic rubber during and after tensile loading for relatively short periods under constant elongation or constant loading.

The constant-elongation test is intended to measure the ability of rubbers to retain their elastic properties after extension, at a standard laboratory temperature, to a specified strain which is maintained for a specified time at the same or at a specified higher temperature and then released at the test temperature or at the standard laboratory temperature.

The constant-load test specifies a method for the determination of elongation, creep and tension set of rubbers subjected to a constant load at standard laboratory temperature.

The test methods are intended to measure the elastic properties of rubber in the hardness range 20 IRHD to 94 IRHD.

The creep measurement is not intended for product design or the evaluation of low-creep materials. For these, ISO 8013 applies, and there is no agreement between the results of this test and those of ISO 8013.

NOTE The constant-load test is primarily intended for the measurement of state of cure and the quality control of thin-walled products. An increase in the state of cure or degree of crosslinking is usually reflected in a decrease in set, creep or elongation.

Document History

ISO 2285
July 1, 2019
Rubber, vulcanized or thermoplastic - Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load
This document specifies a number of methods of determining the dimensional changes in test pieces of vulcanized or thermoplastic rubber during and after tensile loading for relatively short periods...
January 15, 2013
Rubber, vulcanized or thermoplastic - Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load
This International Standard specifies a number of methods of determining the dimensional changes in test pieces of vulcanized or thermoplastic rubber during and after tensile loading for relatively...
July 15, 2007
Rubber, vulcanized or thermoplastic — Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load
A description is not available for this item.
December 15, 2001
Rubber, Vulcanized or Thermoplastic - Determination of Tension Set Under Constant Elongation, and of Tension Set, Elongation and Creep Under Constant Tensile Load
A description is not available for this item.
June 1, 1996
Rubber, Vulcanized or Thermoplastic - Determination of Tension Set at Normal and High Temperatures
A description is not available for this item.
January 1, 1988
Rubber, Vulcanized or Thermoplastic - Determination of Tension Set at Normal and High Temperatures
A description is not available for this item.

References

Advertisement