ETSI - TS 123 280
LTE; Common functional architecture to support mission critical services; Stage 2
| Organization: | ETSI |
| Publication Date: | 1 July 2019 |
| Status: | inactive |
| Page Count: | 207 |
scope:
This document specifies the common functional architecture, procedures and information flows needed to support mission critical services including the common services core architecture.
The corresponding service requirements are defined in 3GPP TS 22.179 [2], 3GPP TS 22.280 [3], 3GPP TS 22.281 [4] and 3GPP TS 22.282 [5].
The present document is applicable primarily to mission critical services using E-UTRAN access based on the EPC architecture defined in 3GPP TS 23.401 [17]. Certain MC service functions such as dispatch and administrative functions could also be supported via non-3GPP access networks but no additional functionality is specified to support non-3GPP access.
The common functional architecture to support mission critical services can be used for public safety applications and also for general commercial applications e.g. utility companies and railways.
Document History