ETSI - TS 134 123-2
Universal Mobile Telecommunications System (UMTS); User Equipment (UE) conformance specification; Part 2: Implementation conformance statement (ICS) proforma specification
| Organization: | ETSI |
| Publication Date: | 1 July 2019 |
| Status: | inactive |
| Page Count: | 531 |
scope:
The present document provides the Implementation Conformance Statement (ICS) proforma for 3rd Generation User Equipment (UE), in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [2] and ETS 300 406 [3].
The present document also specifies a recommended applicability statement for the test cases included in TS 34.123-1. These applicability statements are based on the features implemented in the UE.
Special conformance testing functions can be found in 3GPP TS 34.109 [45] and the common test environments are included in 3GPP TS 34.108 [44].
The present document is valid for UE implemented according to 3GPP releases starting from Release 1999 up to the Release indicated on the cover page of the present document.
Document History