IEC 61557-3 REDLINE

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 3: Loop impedance

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2019
Status: active
Page Count: 38
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a line conductor and protective conductor; between a line conductor and neutral; or between two line conductors by using the voltage drop when the circuit under test is loaded.

Document History

IEC 61557-3 REDLINE
July 1, 2019
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 3: Loop impedance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a line conductor and protective conductor; between a line conductor and neutral; or...

References

Advertisement