DIN IEC 48B/741/CD

Connectors with assessed quality for use in d.c., and low-frequency analogue applications and in digital applications with high speed data rates - Part 4: Printed board connectors; Section 110: Detail specification for latched cable connector system with integrated shielding function, having a basic grid of 2,0 mm and termination on a multiple grid of 0,5 mm (IEC 48B/741/CD:1998)

inactive, Most Current
Organization: DIN
Publication Date: 1 April 1999
Status: inactive
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

DIN IEC 48B/741/CD
April 1, 1999
Connectors with assessed quality for use in d.c., and low-frequency analogue applications and in digital applications with high speed data rates - Part 4: Printed board connectors; Section 110: Detail specification for latched cable connector system with integrated shielding function, having a basic grid of 2,0 mm and termination on a multiple grid of 0,5 mm (IEC 48B/741/CD:1998)
A description is not available for this item.
Advertisement