DIN 65270

Aerospace; nuts, hexagon, slotted/castellated, with MJ thread self-locking, corrosion-resisting steel; classification: 1100 MPa/120 °C

inactive
Organization: DIN
Publication Date: 1 September 1992
Status: inactive
Page Count: 4
ICS Code (Nuts): 49.030.30

Document History

February 1, 2018
Luft- und Raumfahrt - Kronenmuttern mit MJ-Gewinde, selbstsichernd, aus korrosionsbestaendigem Stahl, Klasse: 1 100 MPa/120 °C; Text Deutsch und Englisch; Nicht fuer Neukonstruktionen
A description is not available for this item.
January 1, 2010
Luft- und Raumfahrt - Kronenmuttern mit MJ-Gewinde, selbstsichernd, aus korrosionsbestaendigem Stahl, Klasse: 1100 MPa/120 °C
This standard specifies the characteristics of nuts, hexagon, slotted/castellated with MJ thread, self locking, corrosion-resisting, steel, classification: 1 100 MPa/120 °C used together with screws...
August 1, 2009
Aerospace - Nuts, hexagon, slotted/castellated with MJ thread, self-locking, corrosion-resisting steel, classification: 1100 MPa/120 °C
A description is not available for this item.
DIN 65270
September 1, 1992
Aerospace; nuts, hexagon, slotted/castellated, with MJ thread self-locking, corrosion-resisting steel; classification: 1100 MPa/120 °C
A description is not available for this item.
Advertisement