GMW16613

High Performance Hydraulic Fluid

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 July 2019
Status: active
Page Count: 9
scope:

Material Description. Fluid shall be free from water, sediment, acid, particulates, or other substances detrimental to proper function and performance of the system in which it is used.

Symbols. Not applicable.

Applicability. This specification details the requirements of a fluid intended primarily for use for lubrication and hydraulic actuation purposes over an extended temperature range.

Remarks. This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this specification to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2022
High Performance Hydraulic Fluid
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16613
July 1, 2019
High Performance Hydraulic Fluid
Material Description. Fluid shall be free from water, sediment, acid, particulates, or other substances detrimental to proper function and performance of the system in which it is used. Symbols. Not...
April 1, 2014
High Performance Hydraulic Fluid
Material Description. Fluid shall be free from water, sediment, acid, particulates, or other substances detrimental to proper function and performance of the system in which it is used.  Symbols....
February 1, 2012
High Performance Hydraulic Fluid
Material Description. Fluid shall be free from water, sediment, acid, particulates, or other substances detrimental to proper function and performance of the system in which it is used.  Symbols....
October 1, 2011
High Performance Hydraulic Fluid
Material Description. Fluid shall be free from water, sediment, acid, particulates, or other substances detrimental to proper function and performance of the system in which it is used. Symbols. Not...

References

Advertisement