CEN - EN 17066-1

Insulated means of transport for temperature sensitive goods - Requirements and testing - Part 1: Container

active, Most Current
Organization: CEN
Publication Date: 1 July 2019
Status: active
Page Count: 30
ICS Code (General purpose containers): 55.180.10
ICS Code (Refrigerating technology): 27.200
scope:

This document applies to all thermally insulated means of transport, including: trucks, trailers, tanks, vans, wagons, containers for land transport, small containers, packaging. It is related to every type of insulation. If certain temperatures are due to be maintained independently of external conditions, the above means of transport could be additionally provided with a cooling and/or heating device.

This document specifies the terminology, the requirements for thermal insulation, air tightness, test provisions, dimensioning of containers with and without cooling and/or heating device.

This document also specifies the test provisions for new and in service equipment(s).

This document specifies the terminology, the requirements for thermal insulation, air tightness, test provisions for K-value. This document does not specify further land transport requirements with regard to dimensions, weights, etc. This document does not cover safety requirements. This document does not specify special requirements for sea containers covered by ISO 1496-2.

 

 

Document History

EN 17066-1
July 1, 2019
Insulated means of transport for temperature sensitive goods - Requirements and testing - Part 1: Container
This document applies to all thermally insulated means of transport, including: trucks, trailers, tanks, vans, wagons, containers for land transport, small containers, packaging. It is related to...

References

Advertisement