CEN - EN ISO 11393-6

Protective clothing for users of hand-held chainsaws - Part 6: Performance requirements and test methods for upper body protectors

active, Most Current
Organization: CEN
Publication Date: 1 July 2019
Status: active
Page Count: 36
ICS Code (Protective clothing): 13.340.10
scope:

This document specifies the performance requirements, test methods, design requirements, identification and marking information for upper body protectors that offer protection against cutting by hand-held chainsaws.

It also specifies procedures for sampling and pre-treatment of upper body protectors, the measurement of the protective coverage, the apparatus and test methods for assessing resistance to cutting, and the practical performance test for evaluating ergonomic properties.

Guidance on chainsaw use and the selection of appropriate upper body protectors is given in Annex A.

 

Document History

EN ISO 11393-6
July 1, 2019
Protective clothing for users of hand-held chainsaws - Part 6: Performance requirements and test methods for upper body protectors
This document specifies the performance requirements, test methods, design requirements, identification and marking information for upper body protectors that offer protection against cutting by...

References

Advertisement