DIN 11866
Stainless steel tubes for aseptic, chemical and pharmaceutical industries - Dimensions, materials
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
Document History
November 1, 2016
Stainless steel components for aseptic applications in the chemical and pharmaceutical industry - Tubes
Diese Norm gilt für Maße, Werkstoffe, innere und äußere Oberflächenbeschaffenheit und Kennzeichnung von nahtlosen und geschweißten Rohren von 6,35 mm bis 219,1 mm Außendurchmesser aus nichtrostenden...
May 1, 2016
Stainless steel components for aseptic applications in the chemical and pharmaceutical industry - Tubes
A description is not available for this item.
January 1, 2008
Stainless steel tubes for aseptic, chemical and pharmaceutical industries - Dimensions, materials
A description is not available for this item.
February 1, 2006
Stainless steel tubes for aseptic, chemical and pharmaceutical industries - Dimensions, materials
A description is not available for this item.
DIN 11866
January 1, 2003
Stainless steel tubes for aseptic, chemical and pharmaceutical industries - Dimensions, materials
A description is not available for this item.
September 1, 2001
Stainless steel tubes for the aseptic, chemical and pharmaceutical industries - Dimensions, materials
A description is not available for this item.