DIN EN 300361
Private Integrated Services Network (PISN) - Specification, functional model and information flows - Call offer supplementary service [ISO/IEC 14841 (1996), modified] (Endorsement of the English version EN 300361 V 1.2.1 (1999-03) as German standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| ICS Code (Telephone networks): | 33.040.35 |
Document History
March 1, 2004
Private Integrated Services Network (PISN) - Specification, functional model and information flows - Call offer supplementary service [ISO/IEC 14841 (1996) modified] (Endorsement of the English version EN 300361 V1.3.1 (2003-06) as German standard)
A description is not available for this item.
DIN EN 300361
July 1, 2000
Private Integrated Services Network (PISN) - Specification, functional model and information flows - Call offer supplementary service [ISO/IEC 14841 (1996), modified] (Endorsement of the English version EN 300361 V 1.2.1 (1999-03) as German standard)
A description is not available for this item.