DIN IEC 48B/744/CD

Connectors with assessed quality, for use in d.c. and low-frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors; Section 111: Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917 (IEC 48B/744/CD:1998)

inactive, Most Current
Organization: DIN
Publication Date: 1 February 1999
Status: inactive
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

DIN IEC 48B/744/CD
February 1, 1999
Connectors with assessed quality, for use in d.c. and low-frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors; Section 111: Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917 (IEC 48B/744/CD:1998)
A description is not available for this item.
Advertisement