DIN ISO 6162-2
Hydraulic fluid power - Flange connectors with split or one-piece flange clamps and metric or inch screws - Part 2: Flange connectors for use at pressures of 35 MPa (350 bar) to 40 MPa (400 bar), DN 13 to DN 51 (ISO 6162-2:2002)
inactive
| Organization: | DIN |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
February 1, 2006
Hydraulic fluid power - Flange connectors with split or one-piece flange clamps and metric or inch screws - Part 2: Flange connectors for use at pressures of 35 MPa (350) to 40 MPa (400 bar), DN 13 to DN 51 (ISO 6162-2:2002)
Dieser Teil von ISO 6162 enthält vollständige allgemeine und maßliche Angaben für Flanschstutzen, geteilte Flansche (FCS), einteilige Flansche (FC) und Anschlussbohrungen zur Verwendung in Rohr- und...
DIN ISO 6162-2
December 1, 2004
Hydraulic fluid power - Flange connectors with split or one-piece flange clamps and metric or inch screws - Part 2: Flange connectors for use at pressures of 35 MPa (350 bar) to 40 MPa (400 bar), DN 13 to DN 51 (ISO 6162-2:2002)
A description is not available for this item.