ISO 8533
Glass-reinforced thermosetting plastics (GRP) pipes and fittings — Test methods to prove the design of cemented or wrapped joints
| Organization: | ISO |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document specifies methods of test for cemented or wrapped joints for buried and above ground glass-reinforced thermosetting plastics (GRP) piping systems. This document is only applicable to the joint and covers methods of test to prove its design. It assumes that the joint either is or is not intended to be subject to the effects of hydrostatic end thrust.
The tests detailed in 9.2, 9.4 to 9.6 inclusive are applicable to cemented or wrapped joints intended to be used in buried or above-ground applications. The bending tests detailed in 9.3 can be used to prove the design where joints are either intended to be used in buried applications or are intended to be used in particular above-ground situations where the tests may be considered appropriate.
With the exception of procedure detailed in 9.3, these test procedures are applicable to joints for pipes and fittings of all nominal sizes. The tests detailed in 9.3 are applicable to joints for pipes and fittings up to and including DN 600. The tests are applicable for evaluating joints intended for applications conveying liquids at temperatures specified in the referring standards.
The test procedures in this document are damaging to the test piece, which will not be suitable for reuse after these tests. The test procedure is applied for type testing purposes only.
This document is applicable only to the joint and specifies methods of test to prove its design.
Document History