CSA C22.2 NO 244

Switchboards

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 187
ICS Code (Switchgear and controlgear in general): 29.130.01
scope:

Scope and object

This Standard applies to switchboards nominally rated at 1 000 V or less and intended for use in accordance with the Canadian Electrical Code, Part I (CE Code, Part I), the National Electrical Code (NEC), ANSI/NFPA 70, and the Mexican Standard for Electrical Installations (Utility), NOM-001-SEDE.

In this standard the term switchboard is intended to refer to a dead-front switchboard.

These requirements do not cover the following switchboard types: preset and dimmer control (theater), live front, railway control or electrification; or constructions intended only for receiving motor control center units.

These requirements cover switchboards for use on circuits having available short-circuit currents of not more than 200 000 A.

These requirements do not cover switchboards with short-time current ratings.

Document History

CSA C22.2 NO 244
January 1, 2019
Switchboards
Scope and object This Standard applies to switchboards nominally rated at 1 000 V or less and intended for use in accordance with the Canadian Electrical Code, Part I (CE Code, Part I), the National...
July 26, 2005
Switchboards
Scope and object This Standard applies to switchboards nominally rated at 600 V or less and intended for use in accordance with the Canadian Electrical Code, Part 1 (CE Code, Part 1), the National...
July 26, 2005
Switchboards
Scope and object This Standard applies to switchboards nominally rated at 600 V or less and intended for use in accordance with the Canadian Electrical Code, Part 1 (CE Code, Part 1), the National...
July 26, 2005
Switchboards
This Standard applies to switchboards nominally rated at 600 V or less and intended for use in accordance with the Canadian Electrical Code, Part 1 (CE Code, Part 1), the National Electrical Code...
January 1, 2005
Switchboards
Scope and object  This Standard applies to switchboards nominally rated at 600 V or less and intended for use in accordance with the Canadian Electrical Code, Part 1 (CE Code, Part 1), the National...

References

Advertisement