CSA C22.2 NO 290
Photovoltaic combiners and recombiners
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 55 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This Standard applies to photovoltaic (re)combiners rated up to 2000 V dc or 750 V ac, for use on photovoltaic (PV) systems installed in nonhazardous locations in accordance with CSA C22.1, Canadian Electrical Code, Part I.
(Re)combiners for use in photovoltaic systems that are ungrounded, positive grounded, and/or negative grounded are within the scope of this Standard.
This Standard does not cover panelboards, switchgear assemblies, and switchboards as covered by CSA C22.2 No. 29, CSA C22.2 No. 31, and CSA C22.2 No. 244.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History