AASHTO T 387

Standard Method of Test for Determining the Cracking Temperature of Asphalt Binder Using the Asphalt Binder Cracking Device (ABCD)

active, Most Current
Buy Now
Organization: AASHTO
Publication Date: 1 January 2019
Status: active
Page Count: 14
scope:

This test method covers the determination of cracking temperatures of asphalt binders by the means of an Asphalt Binder Cracking Device (ABCD). This device can be used with unaged material or with material aged using T 240 or R 28, or both. The test apparatus is designed for testing a cracking temperature in the range of -60 to +20°C.

This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this procedure to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2019
Standard Method of Test for Determining the Cracking Temperature of Asphalt Binder Using the Asphalt Binder Cracking Device (ABCD)
A description is not available for this item.
AASHTO T 387
January 1, 2019
Standard Method of Test for Determining the Cracking Temperature of Asphalt Binder Using the Asphalt Binder Cracking Device (ABCD)
This test method covers the determination of cracking temperatures of asphalt binders by the means of an Asphalt Binder Cracking Device (ABCD). This device can be used with unaged material or with...

References

Advertisement