DSF/PREN IEC 60522-1

Medical electrical equipment – Diagnostics X-Rays – Part 1: Determination of quality equivalent filtration and permanent filtration

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 20
scope:

This International Standard applies to X-RAY TUBE ASSEMBLIES and to FILTERING MATERIAL, in medical diagnostic applications up to a HIGH VOLTAGE of 150 kV. For HIGH VOLTAGES greater than 50 kV, this standard applies to X-RAY TUBE ASSEMBLIES with tungsten or tungsten-alloy TARGETS only. NOTE 1 - The FILTERING MATERIAL in the x-ray beam can be removable or irremovable; it can be positioned in any orientation or can have any shape (e.g. tapering thickness) - although usually plane-parallel material, perpendicular to the REFERENCE AXIS is applied. Examples of FILTERING MATERIALS are ADDED FILTERS, a PATIENT table (in case of an under-table X-RAY TUBE ASSEMBLY), materials in the BEAM LIMITING DEVICE, or a breast COMPRESSION DEVICE. NOTE 2 - The methodology and statement of compliance given in this standard is for flat filters only, but the methodology can be used for any kind of non-flat filter. In that case further data needs to be included with the result to be useful, e.g. field size, geometry/position on filter, etc. This standard defines the concept of PERMANENT FILTRATION of X-RAY TUBE ASSEMBLIES, and it defines the term FILTERING MATERIAL. Methods are given to determine the PERMANENT FILTRATION of an X-RAY TUBE ASSEMBLY and for determining the QUALITY EQUIVALENT FILTRATION of FILTERING MATERIALS. It contains requirements for statements of compliance of X-RAY TUBE ASSEMBLIES in ACCOMPANYING DOCUMENTS and for markings on X-RAY TUBE ASSEMBLIES.

Document History

January 25, 2021
Medical electrical equipment – Diagnostic X-rays – Part 1: Determination of quality equivalent filtration and permanent filtration
IEC 60522-1:2020 applies to X-RAY TUBE ASSEMBLIES and to FILTERING MATERIAL, in medical diagnostic applications up to a HIGH VOLTAGE of 150 kV. For HIGH VOLTAGES greater than 50 kV, this document...
DSF/PREN IEC 60522-1
Medical electrical equipment – Diagnostics X-Rays – Part 1: Determination of quality equivalent filtration and permanent filtration
This International Standard applies to X-RAY TUBE ASSEMBLIES and to FILTERING MATERIAL, in medical diagnostic applications up to a HIGH VOLTAGE of 150 kV. For HIGH VOLTAGES greater than 50 kV, this...
Advertisement